Vishay Precision Group Aluminium Capacitors MAL214699906E3

Description
Aluminium Capacitor SMD 100uF 100V 20%
Request a Quote Datasheet
Description
Aluminium Capacitor SMD 100uF 100V 20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2539299 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2539299
Aluminium Capacitors 2539299
Aluminium Capacitor SMD 100uF 100V 20%

Aluminium Capacitor SMD 100uF 100V 20%

Supplier's Site
Aluminium Capacitors - 2527100 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2527100
Aluminium Capacitors 2527100
Aluminium Capacitor SMD 100uF 100V 20%

Aluminium Capacitor SMD 100uF 100V 20%

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 1360387-MAL214699906E3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1360387-MAL214699906E3
Capacitors - Aluminum Electrolytic Capacitors 1360387-MAL214699906E3
Win Source Part Number: 1360387-MAL214699906 E3 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: 146 CTI Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 100 V Lifetime @ Temp.: 2500 Hrs @ 125°C Ratings: AEC-Q200 Applications: Automotive Ripple Current @ Low Frequency: 252 mA @ 100 Hz Ripple Current @ High Frequency: 420 mA @ 100 kHz Size / Dimension: 0.492" Dia (12.50mm) Height - Seated (Max): 0.650" (16.50mm) Surface Mount Land Size: 0.492" L x 0.492" W (12.50mm x 12.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 500 mOhms

Win Source Part Number: 1360387-MAL214699906E3
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: 146 CTI
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 100 V
Lifetime @ Temp.: 2500 Hrs @ 125°C
Ratings: AEC-Q200
Applications: Automotive
Ripple Current @ Low Frequency: 252 mA @ 100 Hz
Ripple Current @ High Frequency: 420 mA @ 100 kHz
Size / Dimension: 0.492" Dia (12.50mm)
Height - Seated (Max): 0.650" (16.50mm)
Surface Mount Land Size: 0.492" L x 0.492" W (12.50mm x 12.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 500 mOhms

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 100uF 100V Capacitor
58-MAL214699906E3
Automotive SMD 100uF 100V Capacitor 58-MAL214699906E3
Cap Aluminum Lytic 100uF 100V 20% (12.5 X 16mm) SMD 420mA 2500h 125°C Automotive T/R Product overview: MAL214699906E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100uF, 100V, 420mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214699906E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 100uF 100V 20% (12.5 X 16mm) SMD 420mA 2500h 125°C Automotive T/R Product overview: MAL214699906E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100uF, 100V, 420mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214699906E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 4732PHDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4732PHDKR-ND
Aluminum Electrolytic Capacitors 4732PHDKR-ND
100µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 125°C

100µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4732PHTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4732PHTR-ND
Aluminum Electrolytic Capacitors 4732PHTR-ND
100µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 125°C

100µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4732PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4732PHCT-ND
Aluminum Electrolytic Capacitors 4732PHCT-ND
100µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 125°C

100µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214699906E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214699906E3
Capacitors - Aluminum Electrolytic Capacitors MAL214699906E3
CAP ALUM 100UF 20% 100V SMD

CAP ALUM 100UF 20% 100V SMD

Supplier's Site
Cap, 100Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Vishay - 83AC7025 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Vishay
83AC7025
Cap, 100Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Vishay 83AC7025
CAP, 100UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:2500 hours @ 125°C; Polarity:Polar; Product Range:146 CTI Series; Product Diameter:12.5mm RoHS Compliant: Yes

CAP, 100UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:2500 hours @ 125°C; Polarity:Polar; Product Range:146 CTI Series; Product Diameter:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - MAL214699906E3 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL214699906E3
Aluminum Electrolytic Capacitors MAL214699906E3
CAP ALUM 100UF 20% 100V SMD

CAP ALUM 100UF 20% 100V SMD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2539299 1360387-MAL214699906E3 58-MAL214699906E3 4732PHDKR-ND 4732PHTR-ND MAL214699906E3 83AC7025 MAL214699906E3
Product Name Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Automotive SMD 100uF 100V Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 100Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Vishay Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 1.00E8 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C543U020BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details