Cap Aluminum Lytic 47uF 100V 20% (10 X 12mm) SMD 230mA 2000h 125°C Automotive T/R Product overview: MAL214699904E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 100V, 230mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214699904E3 can be used for catalog matching and distributor lookup.
Aluminium Capacitors SMD 47uF 100V 20%
Vishay MAL214699904E3 Capacitor
Vishay MAL214699904E3 Capacitor
Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Lifetime @ Temp.: 2500 Hrs @ 125°C
Operating Temperature: -40°C ~ 85°C
Polarization: Either
Ripple Current @ Low Frequency: 45 mA @ 120 Hz
Ripple Current @ High Frequency: 165 mA @ 100 kHz
Impedance: Not Required(ohm)
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
47µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C
47µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C
47µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C
CAP ALUM 47UF 20% 100V SMD
CAP ALUM 47UF 20% 100V SMD
CAP, 47UF, 100V, ALU ELEC SMD, RADIAL ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL214699904E3 | 2800242P | 2800242 | 4730PHCT-ND | 4730PHDKR-ND | MAL214699904E3 | MAL214699904E3 | 64AJ4533 | |
| Product Name | Automotive SMD 47uF 100V Capacitor | Aluminium Capacitors | Aluminium Capacitors | Connectors,Interconnects | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Cap, 47Uf, 100V, Alu Elec Smd, Radial Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor; Surface Mount | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 4.70E7 microF | 47 microF | 47 microF | 0.2200 microF | 47 microF | 47 microF | 47 microF | 47 microF |