1000µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 125°C
1000µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 125°C
1000µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 125°C
1mF 63V 20% Aluminum Electrolytic Capacitor SMD 1.4A 125°C Product overview: MAL214699814E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63V, 1.4A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 63V, 1.4A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214699814E3 can be used for catalog matching and distributor lookup.
CAP, 1000µF, 63V, SMD; AE Capacitor Case:SMD; Capacitance:1000µF; Voltage Rating:63V; ESR:-; Product Range:146 CTI Series; Lifetime @ Temperature:6000 hours @ 125°C; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
CAP, 1000UF, 63V, ALU ELEC, SMD ROHS COMPLIANT: YES
Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:6000 hours @ 125°C; Polarity:Polar; Product Range:146 CTI Series; Product Diameter:18mm; Product Height:21mm; MSL:- RoHS Compliant: Yes
CAP ALUM 1000UF 20% 63V SMD
(PRICE/TC) CAP, 1000µF, 63V, SMD; AE CAPACITOR CASE:SMD; CAPACITANCE:1000µF; VOLTAGE RATING:63V; ESR:-; PRODUCT RANGE:146 CTI SERIES; LIFETIME @ TEMPERATURE:6000 HOURS @ 125°C; OPERATING TEMPERATURE MIN:-55°C; OPERATING TEMPERATURE MAX:125°C; ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4459PHTR-ND | 4459PHDKR-ND | 58-MAL214699814E3 | 14AC4382 | 69AH8496 | 24T8553 | MAL214699814E3 | 48897866 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | SMD 63V 1.4A Capacitor | Cap, 1000Μf, 63V, Smd; Ae Capacitor Case Vishay | Cap, 1000Uf, 63V, Alu Elec, Smd Rohs Compliant Vishay | Capacitor Case / Package Vishay | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | ||
| Applications | Automotive | Automotive | Automotive; Automotive | |||||
| Features | Polarized | Polarized | Polarized | Polarized | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |