Vishay Precision Group Aluminum Electrolytic Capacitors MAL214699813E3

Description
820µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 125°C
Request a Quote Datasheet
Description
820µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4458PHTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4458PHTR-ND
Aluminum Electrolytic Capacitors 4458PHTR-ND
820µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 125°C

820µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4458PHDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4458PHDKR-ND
Aluminum Electrolytic Capacitors 4458PHDKR-ND
820µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 125°C

820µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4458PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4458PHCT-ND
Aluminum Electrolytic Capacitors 4458PHCT-ND
820µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 125°C

820µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 125°C

Buy Now Datasheet
Singapore, Singapore
SMD 820uF 63V 1.3A Capacitor
58-MAL214699813E3
SMD 820uF 63V 1.3A Capacitor 58-MAL214699813E3
820uF 63V 20% Aluminum Electrolytic Capacitor SMD 1.3A 125C Product overview: MAL214699813E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820uF, 63V, 1.3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 820uF, 63V, 1.3A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214699813E3 can be used for catalog matching and distributor lookup.

820uF 63V 20% Aluminum Electrolytic Capacitor SMD 1.3A 125C Product overview: MAL214699813E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820uF, 63V, 1.3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 820uF, 63V, 1.3A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214699813E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Smd Aluminium Electrolytic Capacitor, Aec-Q200 146 Cti Series, 820 F, 63 V, Radial Can Smd Rohs Compliant Vishay - 53Y0748 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, Aec-Q200 146 Cti Series, 820 F, 63 V, Radial Can Smd Rohs Compliant Vishay
53Y0748
Smd Aluminium Electrolytic Capacitor, Aec-Q200 146 Cti Series, 820 F, 63 V, Radial Can Smd Rohs Compliant Vishay 53Y0748
SMD Aluminium Electrolytic Capacitor, AEC-Q200 146 CTI Series, 820 F, 63 V, Radial Can - SMD RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, AEC-Q200 146 CTI Series, 820 F, 63 V, Radial Can - SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214699813E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214699813E3
Capacitors - Aluminum Electrolytic Capacitors MAL214699813E3
CAP ALUM 820UF 20% 63V SMD

CAP ALUM 820UF 20% 63V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4458PHTR-ND 4458PHDKR-ND 58-MAL214699813E3 53Y0748 MAL214699813E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors SMD 820uF 63V 1.3A Capacitor Smd Aluminium Electrolytic Capacitor, Aec-Q200 146 Cti Series, 820 F, 63 V, Radial Can Smd Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701048 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C553U050CJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100151GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers