680uF 63V 20% Al-Ly Cap 18x16mm SMD 1.15A 125C Product overview: MAL214699812E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680uF, 63V, 1.15A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 680uF, 63V, 1.15A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214699812E3 can be used for catalog matching and distributor lookup.
680µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 125°C
680µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 125°C
680µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 125°C
146 CTI Series 63 V 68 0uF ?18x16mm SMt Aluminum Electrolytic Capacitor
CAP, 680UF, 63V, ALU ELEC, SMD ROHS COMPLIANT: YES
CAP ALU ELEC, 680UF, 63V, SMD, 18X18MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 680UF 20% 63V SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL214699812E3 | 4457PHCT-ND | 4457PHDKR-ND | 886-MAL214699812E3 | 66AH6488 | 88670442 | MAL214699812E3 |
| Product Name | SMD 680uF 63V 1.15A Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | 146 CTI Series 63 V 68 0uF ?18x16mm SMt Aluminum Electrolytic Capacitor | Cap, 680Uf, 63V, Alu Elec, Smd Rohs Compliant Vishay | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | |
| RoHS Compliant | Yes | Yes | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 680 microF | 680 microF | 680 microF | 680 microF | 680 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |