Vishay Precision Group Aluminium Capacitors MAL214699806E3

Description
Aluminium Capacitor SMD 100uF 63V 20%
Request a Quote Datasheet
Description
Aluminium Capacitor SMD 100uF 63V 20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2539296 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2539296
Aluminium Capacitors 2539296
Aluminium Capacitor SMD 100uF 63V 20%

Aluminium Capacitor SMD 100uF 63V 20%

Supplier's Site
Aluminium Capacitors - 2527093 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2527093
Aluminium Capacitors 2527093
Aluminium Capacitor SMD 100uF 63V 20%

Aluminium Capacitor SMD 100uF 63V 20%

Supplier's Site
Singapore, Singapore
SMD 100uF 63V 650mA Capacitor
58-MAL214699806E3
SMD 100uF 63V 650mA Capacitor 58-MAL214699806E3
100uF 63V 20% Al Electrolytic Cap, 650mA, 125°C, SMD Product overview: MAL214699806E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 63V, 650mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 63V, 650mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214699806E3 can be used for catalog matching and distributor lookup.

100uF 63V 20% Al Electrolytic Cap, 650mA, 125°C, SMD Product overview: MAL214699806E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 63V, 650mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 63V, 650mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214699806E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1113772-MAL214699806E3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1113772-MAL214699806E3
Capacitors - Aluminum Electrolytic Capacitors 1113772-MAL214699806E3
Win Source Part Number: 1113772-MAL214699806 E3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: 146 CTI Package: Tape & Reel Applications: Automotive Height - Seated (Max): 0.551" (14.00mm) Standard Package: 250 Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 63 V Ratings: AEC-Q200 Impedance: 210 mOhms Lifetime @ Temp.: 3000 Hrs @ 125°C Polarization: Polar Surface Mount Land Size: 0.492" L x 0.492" W (12.50mm x 12.50mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.492" Dia (12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 4452PHTR,4452PHCT,44 52PHDKR Ripple Current @ Low Frequency: 390 mA @ 100 Hz Ripple Current @ High Frequency: 650 mA @ 100 kHz

Win Source Part Number: 1113772-MAL214699806E3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: 146 CTI
Package: Tape & Reel
Applications: Automotive
Height - Seated (Max): 0.551" (14.00mm)
Standard Package: 250
Mounting: SMD (SMT)
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Ratings: AEC-Q200
Impedance: 210 mOhms
Lifetime @ Temp.: 3000 Hrs @ 125°C
Polarization: Polar
Surface Mount Land Size: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.492" Dia (12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 4452PHTR,4452PHCT,4452PHDKR
Ripple Current @ Low Frequency: 390 mA @ 100 Hz
Ripple Current @ High Frequency: 650 mA @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4452PHDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4452PHDKR-ND
Aluminum Electrolytic Capacitors 4452PHDKR-ND
100µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 125°C

100µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4452PHTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4452PHTR-ND
Aluminum Electrolytic Capacitors 4452PHTR-ND
100µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 125°C

100µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4452PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4452PHCT-ND
Aluminum Electrolytic Capacitors 4452PHCT-ND
100µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 125°C

100µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 125°C

Buy Now Datasheet
Cap, 100Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Vishay - 24T8546 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Vishay
24T8546
Cap, 100Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Vishay 24T8546
CAP, 100UF, 63V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:146 CTI Series; Product Diameter:12.5mm RoHS Compliant: Yes

CAP, 100UF, 63V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:146 CTI Series; Product Diameter:12.5mm RoHS Compliant: Yes

Supplier's Site
Cap, 100Uf, 63V, Alu Elec, Smd Rohs Compliant Vishay - 92AH5517 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 63V, Alu Elec, Smd Rohs Compliant Vishay
92AH5517
Cap, 100Uf, 63V, Alu Elec, Smd Rohs Compliant Vishay 92AH5517
CAP, 100UF, 63V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 100UF, 63V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL214699806E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214699806E3
Capacitors - Aluminum Electrolytic Capacitors MAL214699806E3
CAP ALUM 100UF 20% 63V SMD

CAP ALUM 100UF 20% 63V SMD

Supplier's Site
Capacitor - 111953785 - Radwell International
Willingboro, NJ, United States
Capacitor
111953785
Capacitor 111953785
CAPACITOR, SMD, ELECTROLYTIC, 100UF, 63V, 12.5X12.5 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SMD, ELECTROLYTIC, 100UF, 63V, 12.5X12.5 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
MAL214699806E3
Capacitors >> Aluminum Electrolytic Capacitors - SMD MAL214699806E3
100uF 63V 390mA@100Hz 210mΩ ±20% SMD,D12.5xL14mm Aluminum Electrolytic Capacitors - SMD ROHS

100uF 63V 390mA@100Hz 210mΩ ±20% SMD,D12.5xL14mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - MAL214699806E3 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL214699806E3
Aluminum Electrolytic Capacitors MAL214699806E3
CAP ALUM 100UF 20% 63V SMD

CAP ALUM 100UF 20% 63V SMD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2539296 58-MAL214699806E3 1113772-MAL214699806E3 4452PHDKR-ND 4452PHTR-ND 24T8546 92AH5517 MAL214699806E3 111953785 MAL214699806E3 MAL214699806E3
Product Name Aluminium Capacitors SMD 100uF 63V 650mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Cap, 100Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Vishay Cap, 100Uf, 63V, Alu Elec, Smd Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors Capacitor Capacitors >> Aluminum Electrolytic Capacitors - SMD Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitor - 101C552T200DF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details