Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Lifetime @ Temp.: 2500 Hrs @ 125°C
Operating Temperature: -40°C ~ 85°C
Polarization: Either
Ripple Current @ Low Frequency: 45 mA @ 120 Hz
Ripple Current @ High Frequency: 165 mA @ 100 kHz
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
2200µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 125°C
2.2mF 25V 20% Aluminum Electrolytic Capacitor 1.66A SMD Product overview: MAL214699607E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 1.66A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 1.66A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214699607E3 can be used for catalog matching and distributor lookup.
CAP ALUM 2200UF 20% 25V SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4421PHTR-ND | 58-MAL214699607E3 | MAL214699607E3 | |
| Product Name | Connectors,Interconnects | Aluminum Electrolytic Capacitors | SMD 25V 1.66A Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Range | 0.2200 microF | 2200 microF | 2200 microF | 2200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 6.3 volts | 25 volts | 25 volts | |
| WVAC | 6.3 volts | 25 volts | ||
| Packing Method | Bulk; Bulk | Tape Reel | Tape Reel; Tape & Reel (TR) |