Vishay Precision Group SMD 16V 1.75A Capacitor MAL214699511E3

Description
Aluminum Electrolytic Capacitor 4.7mF 16V 20% 18x21mm SMD 1.75A 125°C Product overview: MAL214699511E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 1.75A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 1.75A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214699511E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitor 4.7mF 16V 20% 18x21mm SMD 1.75A 125°C Product overview: MAL214699511E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 1.75A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 1.75A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214699511E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 16V 1.75A Capacitor
58-MAL214699511E3
SMD 16V 1.75A Capacitor 58-MAL214699511E3
Aluminum Electrolytic Capacitor 4.7mF 16V 20% 18x21mm SMD 1.75A 125°C Product overview: MAL214699511E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 1.75A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 1.75A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214699511E3 can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor 4.7mF 16V 20% 18x21mm SMD 1.75A 125°C Product overview: MAL214699511E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 1.75A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 1.75A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214699511E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 4414PHTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4414PHTR-ND
Aluminum Electrolytic Capacitors 4414PHTR-ND
4700µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 125°C

4700µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4414PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4414PHCT-ND
Aluminum Electrolytic Capacitors 4414PHCT-ND
4700µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 125°C

4700µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4414PHDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4414PHDKR-ND
Aluminum Electrolytic Capacitors 4414PHDKR-ND
4700µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 125°C

4700µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 125°C

Buy Now Datasheet
Aluminium Capacitors - 2527085 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2527085
Aluminium Capacitors 2527085
Aluminium Capacitor SMD 4700uF 16V 20%

Aluminium Capacitor SMD 4700uF 16V 20%

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 1354478-MAL214699511E3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1354478-MAL214699511E3
Capacitors - Aluminum Electrolytic Capacitors 1354478-MAL214699511E3
Win Source Part Number: 1354478-MAL214699511 E3 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: 146 CTI Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 4700 µF Tolerance: ±20% Voltage - Rated: 16 V Lifetime @ Temp.: 6000 Hrs @ 125°C Ratings: AEC-Q200 Applications: Automotive Ripple Current @ Low Frequency: 1.22 A @ 100 Hz Ripple Current @ High Frequency: 1.75 A @ 100 kHz Size / Dimension: 0.709" Dia (18.00mm) Height - Seated (Max): 0.866" (22.00mm) Surface Mount Land Size: 0.709" L x 0.709" W (18.00mm x 18.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 35 mOhms

Win Source Part Number: 1354478-MAL214699511E3
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: 146 CTI
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 4700 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lifetime @ Temp.: 6000 Hrs @ 125°C
Ratings: AEC-Q200
Applications: Automotive
Ripple Current @ Low Frequency: 1.22 A @ 100 Hz
Ripple Current @ High Frequency: 1.75 A @ 100 kHz
Size / Dimension: 0.709" Dia (18.00mm)
Height - Seated (Max): 0.866" (22.00mm)
Surface Mount Land Size: 0.709" L x 0.709" W (18.00mm x 18.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 35 mOhms

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214699511E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214699511E3
Capacitors - Aluminum Electrolytic Capacitors MAL214699511E3
CAP ALUM 4700UF 20% 16V SMD

CAP ALUM 4700UF 20% 16V SMD

Supplier's Site
Cap, 4700Uf, 16V, Alu Elec, Smd Rohs Compliant Vishay - 66AH6484 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Uf, 16V, Alu Elec, Smd Rohs Compliant Vishay
66AH6484
Cap, 4700Uf, 16V, Alu Elec, Smd Rohs Compliant Vishay 66AH6484
CAP, 4700UF, 16V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 4700UF, 16V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL214699511E3 4414PHTR-ND 4414PHDKR-ND 2527085 1354478-MAL214699511E3 MAL214699511E3 66AH6484
Product Name SMD 16V 1.75A Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 4700Uf, 16V, Alu Elec, Smd Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF 4700 microF 4700 microF 4700 microF 4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C114U075DN2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers