470uF 16V 20% Aluminum Electrolytic Capacitor SMD 900mA 125°C Product overview: MAL214699502E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 16V, 900mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 16V, 900mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214699502E3 can be used for catalog matching and distributor lookup.
470µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C
470µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C
470µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C
Aluminium Capacitor SMD 470uF 16V 20%
CAPACITOR, SMD, ELECTROLYTIC, 470UF, 10V, 10X10 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 470UF 20% 16V SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | RS Components, Ltd. | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL214699502E3 | 4406PHTR-ND | 4406PHDKR-ND | 2527083 | 141877900 | MAL214699502E3 |
| Product Name | SMD 470uF 16V 900mA Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |