Vishay Precision Group SMD 1000uF 50V 1.3A Capacitor MAL214699112E3

Description
Alum Electrolytic Cap 1000uF 50V 20% 1.3A 125C SMD Product overview: MAL214699112E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 50V, 1.3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 50V, 1.3A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214699112E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Alum Electrolytic Cap 1000uF 50V 20% 1.3A 125C SMD Product overview: MAL214699112E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 50V, 1.3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 50V, 1.3A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214699112E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1000uF 50V 1.3A Capacitor
58-MAL214699112E3
SMD 1000uF 50V 1.3A Capacitor 58-MAL214699112E3
Alum Electrolytic Cap 1000uF 50V 20% 1.3A 125C SMD Product overview: MAL214699112E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 50V, 1.3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 50V, 1.3A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214699112E3 can be used for catalog matching and distributor lookup.

Alum Electrolytic Cap 1000uF 50V 20% 1.3A 125C SMD Product overview: MAL214699112E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 50V, 1.3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 50V, 1.3A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214699112E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1212577-MAL214699112E3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1212577-MAL214699112E3
Capacitors - Aluminum Electrolytic Capacitors 1212577-MAL214699112E3
Win Source Part Number: 1212577-MAL214699112 E3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: 146 CTI Package: Tape & Reel Applications: Automotive Height - Seated (Max): 0.689" (17.50mm) Standard Package: 125 Mounting: SMD (SMT) Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 50 V Ratings: AEC-Q200 Impedance: 70 mOhms Lifetime @ Temp.: 5000 Hrs @ 125°C Polarization: Polar Surface Mount Land Size: 0.709" L x 0.709" W (18.00mm x 18.00mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.709" Dia (18.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 4445PHDKR,4445PHCT,4 445PHTR Ripple Current @ Low Frequency: 780 mA @ 100 Hz Ripple Current @ High Frequency: 1.3 A @ 100 kHz

Win Source Part Number: 1212577-MAL214699112E3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: 146 CTI
Package: Tape & Reel
Applications: Automotive
Height - Seated (Max): 0.689" (17.50mm)
Standard Package: 125
Mounting: SMD (SMT)
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Ratings: AEC-Q200
Impedance: 70 mOhms
Lifetime @ Temp.: 5000 Hrs @ 125°C
Polarization: Polar
Surface Mount Land Size: 0.709" L x 0.709" W (18.00mm x 18.00mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.709" Dia (18.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 4445PHDKR,4445PHCT,4445PHTR
Ripple Current @ Low Frequency: 780 mA @ 100 Hz
Ripple Current @ High Frequency: 1.3 A @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4445PHDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4445PHDKR-ND
Aluminum Electrolytic Capacitors 4445PHDKR-ND
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 125°C

1000µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4445PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4445PHCT-ND
Aluminum Electrolytic Capacitors 4445PHCT-ND
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 125°C

1000µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4445PHTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4445PHTR-ND
Aluminum Electrolytic Capacitors 4445PHTR-ND
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 125°C

1000µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 125°C

Buy Now Datasheet
Cap, Alu Elec, 1000Uf, 50V, Smd; Capacitor Case / Package Vishay - 24T8520 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 1000Uf, 50V, Smd; Capacitor Case / Package Vishay
24T8520
Cap, Alu Elec, 1000Uf, 50V, Smd; Capacitor Case / Package Vishay 24T8520
CAP, ALU ELEC, 1000UF, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:5000 hours @ 125°C; Polarity:Polar; Product Range:146 CTI Series; Product Diameter:18mm RoHS Compliant: Yes

CAP, ALU ELEC, 1000UF, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:5000 hours @ 125°C; Polarity:Polar; Product Range:146 CTI Series; Product Diameter:18mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214699112E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214699112E3
Capacitors - Aluminum Electrolytic Capacitors MAL214699112E3
CAP ALUM 1000UF 20% 50V SMD

CAP ALUM 1000UF 20% 50V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL214699112E3 1212577-MAL214699112E3 4445PHDKR-ND 4445PHCT-ND 24T8520 MAL214699112E3
Product Name SMD 1000uF 50V 1.3A Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Cap, Alu Elec, 1000Uf, 50V, Smd; Capacitor Case / Package Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 108SML004MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1713259 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details