Vishay Precision Group SMD 50V 1.5A Capacitor MAL214699111E3

Description
Alum Lytic Cap 1mF 50V 20% SMD 1.5A 125C Product overview: MAL214699111E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1.5A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214699111E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Alum Lytic Cap 1mF 50V 20% SMD 1.5A 125C Product overview: MAL214699111E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1.5A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214699111E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 1.5A Capacitor
58-MAL214699111E3
SMD 50V 1.5A Capacitor 58-MAL214699111E3
Alum Lytic Cap 1mF 50V 20% SMD 1.5A 125C Product overview: MAL214699111E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1.5A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214699111E3 can be used for catalog matching and distributor lookup.

Alum Lytic Cap 1mF 50V 20% SMD 1.5A 125C Product overview: MAL214699111E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1.5A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214699111E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 4444PHDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4444PHDKR-ND
Aluminum Electrolytic Capacitors 4444PHDKR-ND
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 125°C

1000µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4444PHTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4444PHTR-ND
Aluminum Electrolytic Capacitors 4444PHTR-ND
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 125°C

1000µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4444PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4444PHCT-ND
Aluminum Electrolytic Capacitors 4444PHCT-ND
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 125°C

1000µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1360377-MAL214699111E3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1360377-MAL214699111E3
Capacitors - Aluminum Electrolytic Capacitors 1360377-MAL214699111E3
Win Source Part Number: 1360377-MAL214699111 E3 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: 146 CTI Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 50 V Lifetime @ Temp.: 6000 Hrs @ 125°C Ratings: AEC-Q200 Applications: Automotive Ripple Current @ Low Frequency: 900 mA @ 100 Hz Ripple Current @ High Frequency: 1.5 A @ 100 kHz Size / Dimension: 0.630" Dia (16.00mm) Height - Seated (Max): 0.866" (22.00mm) Surface Mount Land Size: 0.630" L x 0.630" W (16.00mm x 16.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 52 mOhms

Win Source Part Number: 1360377-MAL214699111E3
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: 146 CTI
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lifetime @ Temp.: 6000 Hrs @ 125°C
Ratings: AEC-Q200
Applications: Automotive
Ripple Current @ Low Frequency: 900 mA @ 100 Hz
Ripple Current @ High Frequency: 1.5 A @ 100 kHz
Size / Dimension: 0.630" Dia (16.00mm)
Height - Seated (Max): 0.866" (22.00mm)
Surface Mount Land Size: 0.630" L x 0.630" W (16.00mm x 16.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 52 mOhms

Buy Now Datasheet
Cap, 1000Μf, 50V, Smd; Ae Capacitor Case Vishay - 57AC2451 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 50V, Smd; Ae Capacitor Case Vishay
57AC2451
Cap, 1000Μf, 50V, Smd; Ae Capacitor Case Vishay 57AC2451
CAP, 1000µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:50V; ESR:-; Product Range:146 CTI Series; Lifetime @ Temperature:6000 hours @ 125°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes

CAP, 1000µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:50V; ESR:-; Product Range:146 CTI Series; Lifetime @ Temperature:6000 hours @ 125°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site
Cap, 1000Uf, 50V, Alu Elec, Smd Rohs Compliant Vishay - 92AH5515 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 50V, Alu Elec, Smd Rohs Compliant Vishay
92AH5515
Cap, 1000Uf, 50V, Alu Elec, Smd Rohs Compliant Vishay 92AH5515
CAP, 1000UF, 50V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 1000UF, 50V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214699111E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214699111E3
Capacitors - Aluminum Electrolytic Capacitors MAL214699111E3
CAP ALUM 1000UF 20% 50V SMD

CAP ALUM 1000UF 20% 50V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL214699111E3 4444PHDKR-ND 4444PHTR-ND 1360377-MAL214699111E3 57AC2451 92AH5515 MAL214699111E3
Product Name SMD 50V 1.5A Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 1000Μf, 50V, Smd; Ae Capacitor Case Vishay Cap, 1000Uf, 50V, Alu Elec, Smd Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1730292 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details