Win Source Part Number: 1360279-MAL214699104
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 43 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: 146 CTI
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lifetime @ Temp.: 2000 Hrs @ 125°C
Ratings: AEC-Q200
Applications: Automotive
Ripple Current @ Low Frequency: 420 mA @ 100 Hz
Ripple Current @ High Frequency: 700 mA @ 100 kHz
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.492" (12.50mm)
Surface Mount Land Size: 0.394" L x 0.394" W (10.00mm x 10.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 170 mOhms
100uF 50V Aluminum Electrolytic Capacitor SMD 700mA 125°C Product overview: MAL214699104E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 50V, 700mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 50V, 700mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214699104E3 can be used for catalog matching and distributor lookup.
Vishay MAL214699104E3 Capacitor
Aluminium Capacitors SMD 100uF 50V 20%
Aluminium Capacitors SMD 100uF 50V 20%
100µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C
100µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C
100µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C
CAPACITOR, SMD, ELECTROLYTIC, 100UF, 50V, 85C, 10X10 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 100UF 20% 50V SMD
SMD Aluminium Electrolytic Capacitor, AEC-Q200 146 CTI Series, 100 F, 50 V, Radial Can - SMD RoHS Compliant: Yes
CAP, ALU ELEC, 100UF, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:146 CTI Series; Product Diameter:10mm RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1360279-MAL214699104E3 | 58-MAL214699104E3 | 2800215 | 2800214 | 4438PHCT-ND | 4438PHDKR-ND | 66918554 | MAL214699104E3 | 55Y9987 | 24T8513 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | SMD 100uF 50V 700mA Capacitor | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Smd Aluminium Electrolytic Capacitor, Aec-Q200 146 Cti Series, 100 F, 50 V, Radial Can Smd Rohs Compliant Vishay | Cap, Alu Elec, 100Uf, 50V, Smd; Capacitor Case / Package Vishay |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||||||
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts |