47uF 50V Al Electrolytic Cap, 600mA, 125°C, SMD, T/R Product overview: MAL214699101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 50V, 600mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 50V, 600mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214699101E3 can be used for catalog matching and distributor lookup.
47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C
47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C
47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C
Aluminium Capacitor SMD 47uF 50V 20%
Aluminium Capacitor SMD 47uF 50V 20%
CAP, ALU ELEC, 47UF, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:1500 hours @ 125°C; Polarity:Polar; Product Range:146 CTI Series; Product Diameter:10mm; MSL:-RoHS Compliant: Yes
SMD Aluminium Electrolytic Capacitor, AEC-Q200 146 CTI Series, 47 F, 50 V, Radial Can - SMD, 10 mm RoHS Compliant: Yes
(PRICE/TC), CAP, ALU ELEC, 47UF, 50V, SMD; AE CAPACITOR CASE:RADIAL CAN - SMD; CAPACITANCE:47¦F; VOLTAGE RATING:50V; ESR:-; PRODUCT RANGE:146 CTI SERIES; LIFETIME @ TEMPERATURE:1500 HOURS @ 125¦C; OPERATING TEMPERATURE MIN:-55¦C; DIAMETER:10MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 47UF 20% 50V SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL214699101E3 | 4435PHTR-ND | 4435PHDKR-ND | 2539288 | 24T8510 | 55Y9985 | 105184375 | MAL214699101E3 |
| Product Name | SMD 47uF 50V 600mA Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Cap, Alu Elec, 47Uf, 50V, Smd; Capacitor Case / Package Vishay | Smd Aluminium Electrolytic Capacitor, Aec-Q200 146 Cti Series, 47 F, 50 V, Radial Can Smd, 10 Mm Rohs Compliant Vishay | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | |
| RoHS Compliant | Yes | Yes | Yes | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |