Aluminum Electrolytic Capacitor 1000uF 35V 20% SMD 1.4A 125C Product overview: MAL214699008E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 35V, 1.4A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 35V, 1.4A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214699008E3 can be used for catalog matching and distributor lookup.
1000µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 125°C
1000µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 125°C
1000µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 125°C
CAP ALUM 1000UF 20% 35V SMD
CAP, 1000µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:35V; ESR:-; Product Range:146 CTI Series; Lifetime @ Temperature:5000 hours @ 125°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL214699008E3 | 4431PHTR-ND | 4431PHDKR-ND | MAL214699008E3 | 57AC2449 |
| Product Name | SMD 1000uF 35V 1.4A Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 1000Μf, 35V, Smd; Ae Capacitor Case Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor |
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF |