The Vishay 23AC6631 is a radial aluminum electrolytic capacitor designed for high-temperature applications, with a rated capacitance of 220 OºF and a voltage rating of 35V. It features a long useful life of 2000 to 6000 hours at 125 °C, making it suitable for demanding environments. The capacitor has a very low equivalent series resistance (ESR) and is AEC-Q200 qualified, indicating its reliability for automotive and industrial applications. It is polarized and comes in a cylindrical aluminum case with a blue PET sleeve for insulation. The capacitor is designed for use in power supplies, smoothing, filtering, and buffering applications across various sectors, including telecommunications and military. The product is RoHS compliant and has a capacitance tolerance of ±20%.
Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:146 CTI Series; Capacitance Tolerance:± 20%; Product Diameter:10mm; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 23AC6631 |
| Product Name | Capacitor Case / Package Vishay |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |
| Capacitance Range | 220 microF |