Aluminium Capacitor SMD 150uF 35V 20%
Aluminium Capacitor SMD 150uF 35V 20%
150µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C
150µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C
150µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C
150uF 35V 20% Aluminum Electrolytic Capacitor, 10x10mm SMD, 750mA Product overview: MAL214699003E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 35V, 750mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 35V, 750mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214699003E3 can be used for catalog matching and distributor lookup.
SMD Aluminium Electrolytic Capacitor, AEC-Q200 146 CTI Series, 150 F, 35 V, Radial Can - SMD RoHS Compliant: Yes
CAP ALUM 150UF 20% 35V SMD
| RS Components, Ltd. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2539283 | 56-MAL214699003E3DKR-ND | 56-MAL214699003E3CT-ND | 58-MAL214699003E3 | 53Y0729 | MAL214699003E3 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | SMD 150uF 35V 750mA Capacitor | Smd Aluminium Electrolytic Capacitor, Aec-Q200 146 Cti Series, 150 F, 35 V, Radial Can Smd Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Capacitance Type | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF |