Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214691106E3

Description
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 125°C
Request a Quote Datasheet
Description
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL214691106E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL214691106E3-ND
Aluminum Electrolytic Capacitors MAL214691106E3-ND
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 125°C

1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214691106E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214691106E3
Capacitors - Aluminum Electrolytic Capacitors MAL214691106E3
CAP ALUM 1000UF 20% 50V RADIAL

CAP ALUM 1000UF 20% 50V RADIAL

Supplier's Site
1000 50V 16X25Mm 125 5000H Vishay - 68R3990 - Newark, An Avnet Company
Chicago, IL, United States
1000 50V 16X25Mm 125 5000H Vishay
68R3990
1000 50V 16X25Mm 125 5000H Vishay 68R3990
1000 50V 16x25mm 125 5000h

1000 50V 16x25mm 125 5000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL214691106E3-ND MAL214691106E3 68R3990
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 1000 50V 16X25Mm 125 5000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-05052500P700BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C564U016DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details