Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214665562E3

Description
5600µF 16V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C
Request a Quote Datasheet
Description
5600µF 16V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL214665562E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL214665562E3-ND
Aluminum Electrolytic Capacitors MAL214665562E3-ND
5600µF 16V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C

5600µF 16V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C

Buy Now Datasheet
5600 16V 16X35Mm 125 6000H Vishay - 68R3956 - Newark, An Avnet Company
Chicago, IL, United States
5600 16V 16X35Mm 125 6000H Vishay
68R3956
5600 16V 16X35Mm 125 6000H Vishay 68R3956
5600 16V 16x35mm 125 6000h

5600 16V 16x35mm 125 6000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL214665562E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214665562E3
Capacitors - Aluminum Electrolytic Capacitors MAL214665562E3
CAP ALUM 5600UF 20% 16V RADIAL

CAP ALUM 5600UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL214665562E3-ND 68R3956 MAL214665562E3
Product Name Aluminum Electrolytic Capacitors 5600 16V 16X35Mm 125 6000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701069 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details