2700µF 16V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 125°C
CAP ALUM 2700UF 20% 16V RADIAL
CAP ALUM 2700UF 20% 16V RADIAL
2700 16V 16x20mm 125 4000h
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MAL214665272E3-ND | MAL214665272E3 | MAL214665272E3 | 68R3951 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | 2700 16V 16X20Mm 125 4000H Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | Automotive | Automotive; Automotive | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |