3300µF 35V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C
CAP ALUM 3300UF 20% 35V RADIAL
3300 35V 18x35mm 125 6000h
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MAL214660332E3-ND | MAL214660332E3 | 68R3934 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | 3300 35V 18X35Mm 125 6000H Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | Automotive | Automotive; Automotive | |
| Features | Polarized | Polarized | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |