Vishay Intertechnology, Inc. Aluminium Capacitors MAL214658471E3

Description
Aluminium Capacitors Radial 470uF 63V
Request a Quote Datasheet
Description
Aluminium Capacitors Radial 470uF 63V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2800209 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800209
Aluminium Capacitors 2800209
Aluminium Capacitors Radial 470uF 63V

Aluminium Capacitors Radial 470uF 63V

Supplier's Site
Aluminium Capacitors - 2800208 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800208
Aluminium Capacitors 2800208
Vishay MAL214658471E3 Capacitor

Vishay MAL214658471E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 4517PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4517PHBK-ND
Aluminum Electrolytic Capacitors 4517PHBK-ND
470µF 63V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 125°C

470µF 63V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 125°C

Buy Now Datasheet
Cap, 470Uf, 63V, Alu Elec, Radial; Capacitance Vishay - 68R3921 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 63V, Alu Elec, Radial; Capacitance Vishay
68R3921
Cap, 470Uf, 63V, Alu Elec, Radial; Capacitance Vishay 68R3921
CAP, 470UF, 63V, ALU ELEC, RADIAL; Capacitance:470µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 470UF, 63V, ALU ELEC, RADIAL; Capacitance:470µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214658471E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214658471E3
Capacitors - Aluminum Electrolytic Capacitors MAL214658471E3
CAP ALUM 470UF 20% 63V RADIAL

CAP ALUM 470UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2800209 2800208 4517PHBK-ND 68R3921 MAL214658471E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Cap, 470Uf, 63V, Alu Elec, Radial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic Capacitor - 101332T150DC1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3300 microF
View Details
4 suppliers
Aluminium Capacitors - 1730290 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100390KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details