Vishay Precision Group Aluminium Capacitors MAL214658102E3

Description
Capacitor Aluminium 146 RTI 63V 1000uF
Request a Quote Datasheet
Description
Capacitor Aluminium 146 RTI 63V 1000uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 6841838 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6841838
Aluminium Capacitors 6841838
Capacitor Aluminium 146 RTI 63V 1000uF

Capacitor Aluminium 146 RTI 63V 1000uF

Supplier's Site
Aluminium Capacitors - 6841838P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6841838P
Aluminium Capacitors 6841838P
Capacitor Aluminium 146 RTI 63V 1000uF

Capacitor Aluminium 146 RTI 63V 1000uF

Supplier's Site
Aluminum Electrolytic Capacitors - 4522PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4522PHBK-ND
Aluminum Electrolytic Capacitors 4522PHBK-ND
1000µF 63V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C

1000µF 63V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C

Buy Now Datasheet
Electrolytic Capacitor, Aec-Q200 146 Rti Series, 1000 F, 20%, 63 V, 18 Mm, Radial Leaded Rohs Compliant Vishay - 53Y0725 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Aec-Q200 146 Rti Series, 1000 F, 20%, 63 V, 18 Mm, Radial Leaded Rohs Compliant Vishay
53Y0725
Electrolytic Capacitor, Aec-Q200 146 Rti Series, 1000 F, 20%, 63 V, 18 Mm, Radial Leaded Rohs Compliant Vishay 53Y0725
Electrolytic Capacitor, AEC-Q200 146 RTI Series, 1000 F, 20%, 63 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Electrolytic Capacitor, AEC-Q200 146 RTI Series, 1000 F, 20%, 63 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214658102E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214658102E3
Capacitors - Aluminum Electrolytic Capacitors MAL214658102E3
CAP ALUM 1000UF 20% 63V RADIAL

CAP ALUM 1000UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6841838 6841838P 4522PHBK-ND 53Y0725 MAL214658102E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Electrolytic Capacitor, Aec-Q200 146 Rti Series, 1000 F, 20%, 63 V, 18 Mm, Radial Leaded Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C402T200EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1713202 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Ceramic Capacitors - 1763-0504B103M500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details