Vishay Precision Group Aluminium Capacitors MAL214658101E3

Description
Capacitor Aluminium 146 RTI 63V 100uF
Request a Quote Datasheet
Description
Capacitor Aluminium 146 RTI 63V 100uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 6841804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6841804
Aluminium Capacitors 6841804
Capacitor Aluminium 146 RTI 63V 100uF

Capacitor Aluminium 146 RTI 63V 100uF

Supplier's Site
Aluminum Electrolytic Capacitors - 4512PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4512PHBK-ND
Aluminum Electrolytic Capacitors 4512PHBK-ND
100µF 63V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 125°C

100µF 63V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 125°C

Buy Now Datasheet
Electrolytic Capacitor, Aec-Q200 146 Rti Series, 100 F, 20%, 63 V, 10 Mm, Radial Leaded Rohs Compliant Vishay - 53Y0724 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Aec-Q200 146 Rti Series, 100 F, 20%, 63 V, 10 Mm, Radial Leaded Rohs Compliant Vishay
53Y0724
Electrolytic Capacitor, Aec-Q200 146 Rti Series, 100 F, 20%, 63 V, 10 Mm, Radial Leaded Rohs Compliant Vishay 53Y0724
Electrolytic Capacitor, AEC-Q200 146 RTI Series, 100 F, 20%, 63 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Electrolytic Capacitor, AEC-Q200 146 RTI Series, 100 F, 20%, 63 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214658101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214658101E3
Capacitors - Aluminum Electrolytic Capacitors MAL214658101E3
CAP ALUM 100UF 20% 63V RADIAL

CAP ALUM 100UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 6841804 4512PHBK-ND 53Y0724 MAL214658101E3
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Electrolytic Capacitor, Aec-Q200 146 Rti Series, 100 F, 20%, 63 V, 10 Mm, Radial Leaded Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Applications Automotive Automotive; Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic - 101C244U016DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701183 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1175-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details