Vishay Precision Group Aluminium Capacitors MAL214656471E3

Description
Capacitor Aluminium 146 RTI 25V 470uF
Request a Quote Datasheet
Description
Capacitor Aluminium 146 RTI 25V 470uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 6841692 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6841692
Aluminium Capacitors 6841692
Capacitor Aluminium 146 RTI 25V 470uF

Capacitor Aluminium 146 RTI 25V 470uF

Supplier's Site
Aluminium Capacitors - 6841692P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6841692P
Aluminium Capacitors 6841692P
Capacitor Aluminium 146 RTI 25V 470uF

Capacitor Aluminium 146 RTI 25V 470uF

Supplier's Site
Aluminum Electrolytic Capacitors - 4473PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4473PHBK-ND
Aluminum Electrolytic Capacitors 4473PHBK-ND
470µF 25V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 125°C

470µF 25V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214656471E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214656471E3
Capacitors - Aluminum Electrolytic Capacitors MAL214656471E3
CAP ALUM 470UF 20% 25V RADIAL

CAP ALUM 470UF 20% 25V RADIAL

Supplier's Site
Electrolytic Capacitor, 146 Series, 470 F, 20%, 25 V, 10 Mm, Radial Leaded Rohs Compliant Vishay - 55Y9981 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, 146 Series, 470 F, 20%, 25 V, 10 Mm, Radial Leaded Rohs Compliant Vishay
55Y9981
Electrolytic Capacitor, 146 Series, 470 F, 20%, 25 V, 10 Mm, Radial Leaded Rohs Compliant Vishay 55Y9981
Electrolytic Capacitor, 146 Series, 470 F, 20%, 25 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Electrolytic Capacitor, 146 Series, 470 F, 20%, 25 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6841692 6841692P 4473PHBK-ND MAL214656471E3 55Y9981
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, 146 Series, 470 F, 20%, 25 V, 10 Mm, Radial Leaded Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic - 101C173U063EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1730269 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100332JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details