Vishay Precision Group Aluminium Capacitors MAL214656332E3

Description
Capacitor Aluminium 146 RTI 25V 3300uF
Request a Quote Datasheet
Description
Capacitor Aluminium 146 RTI 25V 3300uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 6841712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6841712
Aluminium Capacitors 6841712
Capacitor Aluminium 146 RTI 25V 3300uF

Capacitor Aluminium 146 RTI 25V 3300uF

Supplier's Site
Aluminium Capacitors - 6841712P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6841712P
Aluminium Capacitors 6841712P
Capacitor Aluminium 146 RTI 25V 3300uF

Capacitor Aluminium 146 RTI 25V 3300uF

Supplier's Site
Aluminum Electrolytic Capacitors - 4480PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4480PHBK-ND
Aluminum Electrolytic Capacitors 4480PHBK-ND
3300µF 25V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C

3300µF 25V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214656332E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214656332E3
Capacitors - Aluminum Electrolytic Capacitors MAL214656332E3
CAP ALUM 3300UF 20% 25V RADIAL

CAP ALUM 3300UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 6841712 6841712P 4480PHBK-ND MAL214656332E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminium Capacitors - 1701202 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101203U010EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers