Win Source Part Number: 1382729-MAL214655222
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: 146 RTI
Package: Bulk
Size / Dimension: 0.492" Dia (12.50mm)
Applications: Automotive
Height - Seated (Max): 1.063" (27.00mm)
Standard Package: 250 pcs
Capacitance: 2200 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Ratings: AEC-Q200
Lead Spacing: 0.197" (5.00mm)
Impedance: 33 mOhms
Lifetime @ Temp.: 5000 Hrs @ 125°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Vishay
Ripple Current @ High Frequency: 2 A @ 100 kHz
Moisture Sensitivity Level (MSL): Not Applicable
Capacitor Aluminium 146 RTI 16V 2200uF
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 125°C
Aluminum Electrolytic Capacitor 2200uF 16V Radial 12.5x25mm 2A Product overview: MAL214655222E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 16V, 2A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 16V, 2A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214655222E3 can be used for catalog matching and distributor lookup.
CAP, 2200UF, 16V, ALU ELEC, RADIAL; Capacitance:2200µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 125°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes
CAP ALUM 2200UF 20% 16V RADIAL
2200uF 16V dc ALUM Electrolytic Capacitor; 146 RTI Series 5000h 12.5(Dia.)x25mm
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1382729-MAL214655222E3 | 6841668 | 4464PHBK-ND | 58-MAL214655222E3 | 68R3894 | MAL214655222E3 | 886-MAL214655222E3 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | 2200uF 16V 2A Capacitor | Cap, 2200Uf, 16V, Alu Elec, Radial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors | 2200uF 16V dc ALUM Electrolytic Capacitor; 146 RTI Series 5000h 12.5(Dia.)x25mm |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF | 2200 microF | 2200 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 16 volts | 16 volts | 16 volts | 16 volts | 16 volts |