Vishay MAL214655152E3 Capacitor
1500µF 16V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C
CAP ALUM 1500UF 20% 16V RADIAL
Electrolytic Capacitor, AEC-Q200 146 RTI Series, 1500 F, 20%, 16 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 6841664 | 4463PHBK-ND | MAL214655152E3 | 53Y0717 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Electrolytic Capacitor, Aec-Q200 146 Rti Series, 1500 F, 20%, 16 V, 12.5 Mm, Radial Leaded Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | ||
| Applications | Automotive | Automotive; Automotive |