820µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 125°C
Electrolytic Capacitor, AEC-Q200 146 RTI Series, 820 F, 20%, 50 V, 16 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 820UF 20% 50V RADIAL
CAP ALUM 820UF 20% 50V RADIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4503PHBK-ND | 53Y0715 | MAL214651821E3 | MAL214651821E3 |
| Product Name | Aluminum Electrolytic Capacitors | Electrolytic Capacitor, Aec-Q200 146 Rti Series, 820 F, 20%, 50 V, 16 Mm, Radial Leaded Rohs Compliant Vishay | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor |
| Applications | Automotive | Automotive | Automotive; Automotive | |
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |