Vishay Precision Group Aluminum Electrolytic Capacitors MAL214651471E3

Description
470µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C
Request a Quote Datasheet
Description
470µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4501PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4501PHBK-ND
Aluminum Electrolytic Capacitors 4501PHBK-ND
470µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C

470µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C

Buy Now Datasheet
Aluminium Capacitors - 6841778 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6841778
Aluminium Capacitors 6841778
Capacitor Aluminium 146 RTI 50V 470uF

Capacitor Aluminium 146 RTI 50V 470uF

Supplier's Site
Cap, 470Uf, 50V, Alu Elec, Radial; Capacitance Vishay - 68R3890 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 50V, Alu Elec, Radial; Capacitance Vishay
68R3890
Cap, 470Uf, 50V, Alu Elec, Radial; Capacitance Vishay 68R3890
CAP, 470UF, 50V, ALU ELEC, RADIAL; Capacitance:470µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:12.5mm; Product Length:-; ESR:- RoHS Compliant: Yes

CAP, 470UF, 50V, ALU ELEC, RADIAL; Capacitance:470µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:12.5mm; Product Length:-; ESR:- RoHS Compliant: Yes

Supplier's Site
Cap, 470Uf, 50V, Alu Elec, Radial Rohs Compliant Vishay - 69AH0841 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 50V, Alu Elec, Radial Rohs Compliant Vishay
69AH0841
Cap, 470Uf, 50V, Alu Elec, Radial Rohs Compliant Vishay 69AH0841
CAP, 470UF, 50V, ALU ELEC, RADIAL ROHS COMPLIANT: YES

CAP, 470UF, 50V, ALU ELEC, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL214651471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214651471E3
Capacitors - Aluminum Electrolytic Capacitors MAL214651471E3
CAP ALUM 470UF 20% 50V RADIAL

CAP ALUM 470UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4501PHBK-ND 6841778 68R3890 69AH0841 MAL214651471E3
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Cap, 470Uf, 50V, Alu Elec, Radial; Capacitance Vishay Cap, 470Uf, 50V, Alu Elec, Radial Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX101M315H012-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminium Capacitors - 1730285 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000150FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details