Vishay Precision Group Aluminum Electrolytic Capacitors MAL214651222E3

Description
2200µF 50V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C
Request a Quote Datasheet
Description
2200µF 50V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4510PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4510PHBK-ND
Aluminum Electrolytic Capacitors 4510PHBK-ND
2200µF 50V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C

2200µF 50V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C

Buy Now Datasheet
Aluminium Capacitors - 6841807 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6841807
Aluminium Capacitors 6841807
Capacitor Aluminium 146 RTI 50V 2200uF

Capacitor Aluminium 146 RTI 50V 2200uF

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 1360768-MAL214651222E3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1360768-MAL214651222E3
Capacitors - Aluminum Electrolytic Capacitors 1360768-MAL214651222E3
Win Source Part Number: 1360768-MAL214651222 E3 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 44 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: 146 RTI Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 2200 µF Tolerance: ±20% Voltage - Rated: 50 V Lifetime @ Temp.: 6000 Hrs @ 125°C Ratings: AEC-Q200 Applications: Automotive Ripple Current @ High Frequency: 3 A @ 100 kHz Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.709" Dia (18.00mm) Height - Seated (Max): 1.378" (35.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 22 mOhms

Win Source Part Number: 1360768-MAL214651222E3
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: 146 RTI
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 2200 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lifetime @ Temp.: 6000 Hrs @ 125°C
Ratings: AEC-Q200
Applications: Automotive
Ripple Current @ High Frequency: 3 A @ 100 kHz
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.709" Dia (18.00mm)
Height - Seated (Max): 1.378" (35.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 22 mOhms

Buy Now Datasheet
Singapore, Singapore
50V 3A Capacitor
58-MAL214651222E3
50V 3A Capacitor 58-MAL214651222E3
2.2mF 50V 20% Aluminum Electrolytic Capacitor, Radial, 125°C, 3A Product overview: MAL214651222E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50V, 3A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214651222E3 can be used for catalog matching and distributor lookup.

2.2mF 50V 20% Aluminum Electrolytic Capacitor, Radial, 125°C, 3A Product overview: MAL214651222E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50V, 3A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214651222E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - MAL214651222E3 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL214651222E3
Aluminum Electrolytic Capacitors MAL214651222E3
CAP ALUM 2200UF 20% 50V RADIAL

CAP ALUM 2200UF 20% 50V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214651222E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214651222E3
Capacitors - Aluminum Electrolytic Capacitors MAL214651222E3
CAP ALUM 2200UF 20% 50V RADIAL

CAP ALUM 2200UF 20% 50V RADIAL

Supplier's Site
Cap, Alu Elec, 2200Uf, 50V, Radial; Capacitance Vishay - 68R3888 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 2200Uf, 50V, Radial; Capacitance Vishay
68R3888
Cap, Alu Elec, 2200Uf, 50V, Radial; Capacitance Vishay 68R3888
CAP, ALU ELEC, 2200UF, 50V, RADIAL; Capacitance:2200µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:6000 hours @ 125°C; Polarity:Polar; Lead Spacing:7.5mm; Product Length:- RoHS Compliant: Yes

CAP, ALU ELEC, 2200UF, 50V, RADIAL; Capacitance:2200µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:6000 hours @ 125°C; Polarity:Polar; Lead Spacing:7.5mm; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4510PHBK-ND 6841807 1360768-MAL214651222E3 58-MAL214651222E3 MAL214651222E3 MAL214651222E3 68R3888
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors 50V 3A Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, Alu Elec, 2200Uf, 50V, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications Automotive Automotive Automotive; Automotive
Features Polarized Polarized Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminium Capacitors - 1733449 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Electrolytic Capacitors - 106AVD035MDR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers