Vishay Precision Group Aluminum Electrolytic Capacitors MAL214651152E3

Description
1500µF 50V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C
Request a Quote Datasheet
Description
1500µF 50V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4508PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4508PHBK-ND
Aluminum Electrolytic Capacitors 4508PHBK-ND
1500µF 50V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C

1500µF 50V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214651152E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214651152E3
Capacitors - Aluminum Electrolytic Capacitors MAL214651152E3
CAP ALUM 1500UF 20% 50V RADIAL

CAP ALUM 1500UF 20% 50V RADIAL

Supplier's Site
1500 50V 16X35Mm 125 6000H Vishay - 68R3885 - Newark, An Avnet Company
Chicago, IL, United States
1500 50V 16X35Mm 125 6000H Vishay
68R3885
1500 50V 16X35Mm 125 6000H Vishay 68R3885
1500 50V 16x35mm 125 6000h

1500 50V 16x35mm 125 6000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4508PHBK-ND MAL214651152E3 68R3885
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 1500 50V 16X35Mm 125 6000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C232U100AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details