Vishay Precision Group Aluminium Capacitors MAL214651101E3

Description
Capacitor Aluminium 146 RTI 50V 100uF
Request a Quote Datasheet
Description
Capacitor Aluminium 146 RTI 50V 100uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 6841762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6841762
Aluminium Capacitors 6841762
Capacitor Aluminium 146 RTI 50V 100uF

Capacitor Aluminium 146 RTI 50V 100uF

Supplier's Site
Aluminium Capacitors - 6841762P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6841762P
Aluminium Capacitors 6841762P
Capacitor Aluminium 146 RTI 50V 100uF

Capacitor Aluminium 146 RTI 50V 100uF

Supplier's Site
Aluminum Electrolytic Capacitors - 4498PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4498PHBK-ND
Aluminum Electrolytic Capacitors 4498PHBK-ND
100µF 50V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 125°C

100µF 50V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 125°C

Buy Now Datasheet
Cap, Alu Elec, 100Uf, 50V, Radial; Capacitance Vishay - 68R3882 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 100Uf, 50V, Radial; Capacitance Vishay
68R3882
Cap, Alu Elec, 100Uf, 50V, Radial; Capacitance Vishay 68R3882
CAP, ALU ELEC, 100UF, 50V, RADIAL; Capacitance:100µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2500 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, ALU ELEC, 100UF, 50V, RADIAL; Capacitance:100µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2500 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214651101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214651101E3
Capacitors - Aluminum Electrolytic Capacitors MAL214651101E3
CAP ALUM 100UF 20% 50V RADIAL

CAP ALUM 100UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6841762 6841762P 4498PHBK-ND 68R3882 MAL214651101E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Cap, Alu Elec, 100Uf, 50V, Radial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1730275 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 1763-0402B102K250YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details