470µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C
Aluminium Capacitor Leaded 470uF 35V
Aluminium Capacitor Leaded 470uF 35V
CAP ALUM 470UF 20% 35V RADIAL
CAP, 470UF, 35V, ALU ELEC, RADIAL; Capacitance:470µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
CAPACITOR, RADIAL, ELECTROLYTIC, 470UF, 35V, 105C, 10X20 MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4487PHBK-ND | 2539282 | MAL214650471E3 | 68R3880 | 83103729 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 470Uf, 35V, Alu Elec, Radial; Capacitance Vishay | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor |
| Applications | Automotive | Automotive; Automotive | |||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |