Vishay Precision Group Aluminium Capacitors MAL214650221E3

Description
Capacitor Aluminium 146 RTI 35V 220uF
Request a Quote Datasheet
Description
Capacitor Aluminium 146 RTI 35V 220uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 6841725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6841725
Aluminium Capacitors 6841725
Capacitor Aluminium 146 RTI 35V 220uF

Capacitor Aluminium 146 RTI 35V 220uF

Supplier's Site
Aluminium Capacitors - 6841725P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6841725P
Aluminium Capacitors 6841725P
Capacitor Aluminium 146 RTI 35V 220uF

Capacitor Aluminium 146 RTI 35V 220uF

Supplier's Site
Aluminum Electrolytic Capacitors - 4485PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4485PHBK-ND
Aluminum Electrolytic Capacitors 4485PHBK-ND
220µF 35V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 125°C

220µF 35V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 125°C

Buy Now Datasheet
Electrolytic Capacitor, Aec-Q200 146 Rti Series, 220 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Vishay - 53Y0707 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Aec-Q200 146 Rti Series, 220 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Vishay
53Y0707
Electrolytic Capacitor, Aec-Q200 146 Rti Series, 220 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Vishay 53Y0707
Electrolytic Capacitor, AEC-Q200 146 RTI Series, 220 F, 20%, 35 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Electrolytic Capacitor, AEC-Q200 146 RTI Series, 220 F, 20%, 35 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214650221E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214650221E3
Capacitors - Aluminum Electrolytic Capacitors MAL214650221E3
CAP ALUM 220UF 20% 35V RADIAL

CAP ALUM 220UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6841725 6841725P 4485PHBK-ND 53Y0707 MAL214650221E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Electrolytic Capacitor, Aec-Q200 146 Rti Series, 220 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101302U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers