Vishay Intertechnology, Inc. Aluminium Capacitors MAL214638331E3

Description
Vishay MAL214638331E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL214638331E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2800192 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800192
Aluminium Capacitors 2800192
Vishay MAL214638331E3 Capacitor

Vishay MAL214638331E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2800193 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800193
Aluminium Capacitors 2800193
Aluminium Capacitor Radial 63V 330uF 20%

Aluminium Capacitor Radial 63V 330uF 20%

Supplier's Site
Aluminum Electrolytic Capacitors - MAL214638331E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL214638331E3-ND
Aluminum Electrolytic Capacitors MAL214638331E3-ND
330µF 63V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 125°C

330µF 63V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 125°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, 146 Rti Series, 330 F, 20%, 63 V, 12.5 Mm, Radial Leaded Rohs Compliant Vishay - 74R4363 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 146 Rti Series, 330 F, 20%, 63 V, 12.5 Mm, Radial Leaded Rohs Compliant Vishay
74R4363
Aluminium Electrolytic Capacitor, 146 Rti Series, 330 F, 20%, 63 V, 12.5 Mm, Radial Leaded Rohs Compliant Vishay 74R4363
Aluminium Electrolytic Capacitor, 146 RTI Series, 330 - F, - 20%, 63 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 146 RTI Series, 330 - F, - 20%, 63 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214638331E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214638331E3
Capacitors - Aluminum Electrolytic Capacitors MAL214638331E3
CAP ALUM 330UF 20% 63V RADIAL

CAP ALUM 330UF 20% 63V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - MAL214638331E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL214638331E3
Aluminum Electrolytic Capacitors MAL214638331E3
CAP ALUM 330UF 20% 63V RADIAL

CAP ALUM 330UF 20% 63V RADIAL

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2800192 2800193 MAL214638331E3-ND 74R4363 MAL214638331E3 MAL214638331E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, 146 Rti Series, 330 F, 20%, 63 V, 12.5 Mm, Radial Leaded Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Aluminium Capacitors - 1701048 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C714U020DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details