Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214635272E3

Description
2700µF 16V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 125°C
Request a Quote
Description
2700µF 16V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 125°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAL214635272E3 is an aluminum electrolytic capacitor from Lingto Electronic Limited, designed for high-temperature applications with a maximum operating temperature of 125 °C. It features a rated capacitance of 2700 OºF and a voltage rating of 16 V, with a tolerance of ±20%. This capacitor is characterized by its low equivalent series resistance (ESR) and excellent ripple current capability, making it suitable for power supply applications, including switch-mode power supplies (SMPS) and DC/DC converters in industrial, automotive, telecommunications, and military sectors. The capacitor has a long useful life, rated between 2500 to 6000 hours at 125 °C, and can endure up to 400,000 hours at 40 °C under specified conditions. It is AEC-Q200 qualified, ensuring reliability in automotive applications. The device is packaged in a cylindrical aluminum case with radial leads and is insulated with a blue PET sleeve. The capacitor is marked with essential information, including rated capacitance, voltage, and manufacturer details, facilitating easy identification and integration into electronic designs.

Datasheet Summary
Powered by GS/AI

The MAL214635272E3 is an aluminum electrolytic capacitor from Lingto Electronic Limited, designed for high-temperature applications with a maximum operating temperature of 125 °C. It features a rated capacitance of 2700 OºF and a voltage rating of 16 V, with a tolerance of ±20%. This capacitor is characterized by its low equivalent series resistance (ESR) and excellent ripple current capability, making it suitable for power supply applications, including switch-mode power supplies (SMPS) and DC/DC converters in industrial, automotive, telecommunications, and military sectors. The capacitor has a long useful life, rated between 2500 to 6000 hours at 125 °C, and can endure up to 400,000 hours at 40 °C under specified conditions. It is AEC-Q200 qualified, ensuring reliability in automotive applications. The device is packaged in a cylindrical aluminum case with radial leads and is insulated with a blue PET sleeve. The capacitor is marked with essential information, including rated capacitance, voltage, and manufacturer details, facilitating easy identification and integration into electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL214635272E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL214635272E3-ND
Aluminum Electrolytic Capacitors MAL214635272E3-ND
2700µF 16V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 125°C

2700µF 16V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 125°C

Buy Now Datasheet
2700 16V 16X20Mm 125 4000H Vishay - 68R3845 - Newark, An Avnet Company
Chicago, IL, United States
2700 16V 16X20Mm 125 4000H Vishay
68R3845
2700 16V 16X20Mm 125 4000H Vishay 68R3845
2700 16V 16x20mm 125 4000h

2700 16V 16x20mm 125 4000h

Supplier's Site
Aluminum Electrolytic Capacitors - MAL214635272E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL214635272E3
Aluminum Electrolytic Capacitors MAL214635272E3
CAP ALUM 2700UF 20% 16V RADIAL

CAP ALUM 2700UF 20% 16V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214635272E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214635272E3
Capacitors - Aluminum Electrolytic Capacitors MAL214635272E3
CAP ALUM 2700UF 20% 16V RADIAL

CAP ALUM 2700UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MAL214635272E3-ND 68R3845 MAL214635272E3 MAL214635272E3
Product Name Aluminum Electrolytic Capacitors 2700 16V 16X20Mm 125 4000H Vishay Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701305 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic - 101C124U016CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details