470µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C
470µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C
Aluminium Capacitor Radial 50V 470uF 20%
Vishay MAL214631471E3 Capacitor
Aluminium Electrolytic Capacitor, 146 RTI Series, 470 - F, - 20%, 50 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 470UF 20% 50V RADIAL
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL214631471E3TB-ND | 2800182 | 2800181 | 74R4356 | MAL214631471E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Aluminium Electrolytic Capacitor, 146 Rti Series, 470 F, 20%, 50 V, 12.5 Mm, Radial Leaded Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | Automotive | Automotive; Automotive | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |