VISHAY INTERTECHNOLOGY, INC.
MAL214294475E3 -- ALUMINUM ELECTROLYTIC CAPACITORS
Vishay Intertechnology, Inc.
Aluminum Electrolytic Capacitors
MAL214294475E3
Description
CAP ALUM 10V POLAR
Request a Quote
Email Supplier
Datasheet
Description
CAP ALUM 10V POLAR
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
56-MAL214294475E3-ND |
|
Product Name
|
Aluminum Electrolytic Capacitors |
|
Configuration / Form Factor
|
Leaded Capacitor
|
|
Applications
|
General Purpose
|
|
Features
|
Polarized
|
|
Operating Temperature
|
-40 to 105 C (-40 to 221 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Capacitance Type
Fixed
RoHS Compliant
Yes
Capacitance Range
0.1000 microF
View Details
Configuration / Form Factor
Chip Capacitor
Applications
High Frequency; RF / Microwave
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
Capacitance Range
15000 microF
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details