2.2µF 450V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C
2,2 450V 10x12mm 105 2500h
CAP ALUM 2.2UF 20% 450V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MAL214257228E3-ND | 68R3691 | MAL214257228E3 |
| Product Name | Aluminum Electrolytic Capacitors | 2,2 450V 10X12Mm 105 2500H Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 2.2 microF | 2.2 microF |