Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214251471E3

Description
470µF 50V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 50V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4604PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4604PHBK-ND
Aluminum Electrolytic Capacitors 4604PHBK-ND
470µF 50V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C

470µF 50V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C

Buy Now Datasheet
470 50V 12,5X20Mm 105 2500H Vishay - 68R3639 - Newark, An Avnet Company
Chicago, IL, United States
470 50V 12,5X20Mm 105 2500H Vishay
68R3639
470 50V 12,5X20Mm 105 2500H Vishay 68R3639
470 50V 12,5x20mm 105 2500h

470 50V 12,5x20mm 105 2500h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL214251471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214251471E3
Capacitors - Aluminum Electrolytic Capacitors MAL214251471E3
CAP ALUM 470UF 20% 50V RADIAL

CAP ALUM 470UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 4604PHBK-ND 68R3639 MAL214251471E3
Product Name Aluminum Electrolytic Capacitors 470 50V 12,5X20Mm 105 2500H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details