Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214251332E3

Description
3300µF 50V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C
Request a Quote Datasheet
Description
3300µF 50V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL214251332E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL214251332E3-ND
Aluminum Electrolytic Capacitors 56-MAL214251332E3-ND
3300µF 50V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C

3300µF 50V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
3300UF 50V Capacitor
58-MAL214251332E3
3300UF 50V Capacitor 58-MAL214251332E3
CAP ALUM 3300UF 20% 50V RADIAL Product overview: MAL214251332E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214251332E3 can be used for catalog matching and distributor lookup.

CAP ALUM 3300UF 20% 50V RADIAL Product overview: MAL214251332E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214251332E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - MAL214251332E3 - 1001429-MAL214251332E3 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - MAL214251332E3
1001429-MAL214251332E3
Aluminum Capacitors - MAL214251332E3 1001429-MAL214251332E3
Manufacturer: Vishay Win Source Part Number: 1001429-MAL214251332 E3 Packaging: Bulk Voltage Rating: 50V Applications: General Purpose Height - Seated (Max): 1.476" (37.50mm) Mounting: Through Hole Capacitance: 3300μF Tolerance: ±20% Lead Spacing: 0.295" (7.50mm) Lifetime @ Temp.: 2500 Hrs @ 105°C Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: Radial, Can Ripple Current - High Frequency: 2.036A @ 10kHz Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1001429-MAL214251332E3
Packaging: Bulk
Voltage Rating: 50V
Applications: General Purpose
Height - Seated (Max): 1.476" (37.50mm)
Mounting: Through Hole
Capacitance: 3300μF
Tolerance: ±20%
Lead Spacing: 0.295" (7.50mm)
Lifetime @ Temp.: 2500 Hrs @ 105°C
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 105°C
Dimension: Radial, Can
Ripple Current - High Frequency: 2.036A @ 10kHz
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214251332E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214251332E3
Capacitors - Aluminum Electrolytic Capacitors MAL214251332E3
CAP ALUM 3300UF 20% 50V RADIAL

CAP ALUM 3300UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL214251332E3-ND 58-MAL214251332E3 1001429-MAL214251332E3 MAL214251332E3
Product Name Aluminum Electrolytic Capacitors 3300UF 50V Capacitor Aluminum Capacitors - MAL214251332E3 Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF 3300 microF 3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101153U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers