2200µF 50V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C
2200 50V 16x35mm 105 2500h
CAP ALUM 2200UF 20% 50V RADIAL
CAP ALUM 2200UF 20% 50V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL214251222E3-ND | 68R3635 | MAL214251222E3 | MAL214251222E3 |
| Product Name | Aluminum Electrolytic Capacitors | 2200 50V 16X35Mm 105 2500H Vishay | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF |