Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214239221E3

Description
220µF 100V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 100V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL214239221E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL214239221E3-ND
Aluminum Electrolytic Capacitors MAL214239221E3-ND
220µF 100V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C

220µF 100V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214239221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214239221E3
Capacitors - Aluminum Electrolytic Capacitors MAL214239221E3
CAP ALUM 220UF 20% 100V RADIAL

CAP ALUM 220UF 20% 100V RADIAL

Supplier's Site
220 100V 12,5X25Mm 105 2500H Vishay - 68R3606 - Newark, An Avnet Company
Chicago, IL, United States
220 100V 12,5X25Mm 105 2500H Vishay
68R3606
220 100V 12,5X25Mm 105 2500H Vishay 68R3606
220 100V 12,5x25mm 105 2500h

220 100V 12,5x25mm 105 2500h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL214239221E3-ND MAL214239221E3 68R3606
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 220 100V 12,5X25Mm 105 2500H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402B102K101NGTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers