Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214237229E3

Description
22µF 450V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C
Request a Quote
Description
22µF 450V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Aluminum Electrolytic Capacitor MAL214237229E3 from Lingto Electronic Limited features a rated capacitance of 22 µF with a tolerance of ±20% and a maximum rated voltage of 450 V. It is designed for a useful life of 2500 hours at 105 °C and can endure up to 140,000 hours at 40 °C under specific conditions. The capacitor operates within a temperature range of -40 °C to +105 °C and is suitable for applications in industrial, telecom, and domestic appliances, particularly for decoupling, smoothing, filtering, and buffering in switch-mode power supplies (SMPS). The product is housed in a cylindrical aluminum case with radial leads and is insulated with a blue sleeve. It is marked with essential information including rated capacitance, tolerance, rated voltage, and negative terminal identification. The capacitor is available in various case sizes, with dimensions ranging from 5 x 11 mm to 18 x 40 mm, making it a compact option for portable and mobile equipment.

Datasheet Summary
Powered by GS/AI

The Aluminum Electrolytic Capacitor MAL214237229E3 from Lingto Electronic Limited features a rated capacitance of 22 µF with a tolerance of ±20% and a maximum rated voltage of 450 V. It is designed for a useful life of 2500 hours at 105 °C and can endure up to 140,000 hours at 40 °C under specific conditions. The capacitor operates within a temperature range of -40 °C to +105 °C and is suitable for applications in industrial, telecom, and domestic appliances, particularly for decoupling, smoothing, filtering, and buffering in switch-mode power supplies (SMPS). The product is housed in a cylindrical aluminum case with radial leads and is insulated with a blue sleeve. It is marked with essential information including rated capacitance, tolerance, rated voltage, and negative terminal identification. The capacitor is available in various case sizes, with dimensions ranging from 5 x 11 mm to 18 x 40 mm, making it a compact option for portable and mobile equipment.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL214237229E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL214237229E3-ND
Aluminum Electrolytic Capacitors MAL214237229E3-ND
22µF 450V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C

22µF 450V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - MAL214237229E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL214237229E3
Aluminum Electrolytic Capacitors MAL214237229E3
CAP ALUM 22UF 20% 450V RADIAL

CAP ALUM 22UF 20% 450V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number MAL214237229E3-ND MAL214237229E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U050EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1259-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1733440 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details