Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214234222E3

Description
2200µF 10V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C
Request a Quote Datasheet
Description
2200µF 10V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL214234222E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL214234222E3-ND
Aluminum Electrolytic Capacitors MAL214234222E3-ND
2200µF 10V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C

2200µF 10V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C

Buy Now Datasheet
2200 10V 10X20Mm 105 2500H Vishay - 68R3559 - Newark, An Avnet Company
Chicago, IL, United States
2200 10V 10X20Mm 105 2500H Vishay
68R3559
2200 10V 10X20Mm 105 2500H Vishay 68R3559
2200 10V 10x20mm 105 2500h

2200 10V 10x20mm 105 2500h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL214234222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214234222E3
Capacitors - Aluminum Electrolytic Capacitors MAL214234222E3
CAP ALUM 2200UF 20% 10V RADIAL

CAP ALUM 2200UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL214234222E3-ND 68R3559 MAL214234222E3
Product Name Aluminum Electrolytic Capacitors 2200 10V 10X20Mm 105 2500H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713260 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic Capacitors - 2002-101C342T250BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100102KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details