Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214232478E3

Description
4.7µF 200V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C
Request a Quote Datasheet
Description
4.7µF 200V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL214232478E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL214232478E3-ND
Aluminum Electrolytic Capacitors MAL214232478E3-ND
4.7µF 200V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C

4.7µF 200V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C

Buy Now Datasheet
4,7 200V 8X12Mm 105 2500H Vishay - 68R3554 - Newark, An Avnet Company
Chicago, IL, United States
4,7 200V 8X12Mm 105 2500H Vishay
68R3554
4,7 200V 8X12Mm 105 2500H Vishay 68R3554
4,7 200V 8x12mm 105 2500h

4,7 200V 8x12mm 105 2500h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL214232478E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214232478E3
Capacitors - Aluminum Electrolytic Capacitors MAL214232478E3
CAP ALUM 4.7UF 20% 200V RADIAL

CAP ALUM 4.7UF 20% 200V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL214232478E3-ND 68R3554 MAL214232478E3
Product Name Aluminum Electrolytic Capacitors 4,7 200V 8X12Mm 105 2500H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000270GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C134U040DC2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1713191 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details