220µF 50V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C
CAP ALUM 220UF 20% 50V RADIAL TH
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Capacitance: 0.22μF
Part Status: Obsolete
Tolerance: ±20%
Voltage - Rated: 6.3V
Lifetime @ Temp.: 2500 Hrs @ 125°C
Operating Temperature: -40°C ~ 85°C
Ripple Current @ High Frequency: 165 mA @ 100 kHz
Lead Spacing: 1.083" (27.50mm)
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Cap Aluminum Lytic 220uF 50V 20% (10 X 12mm) Radial 5mm 240mA 2500h 105°C Ammo Product overview: MAL214231221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 50V, 240mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 50V, 240mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214231221E3 can be used for catalog matching and distributor lookup.
220 50V 10x12mm 105 2500h
CAP ALUM 220UF 20% 50V RADIAL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL214231221E3TB-ND | 58-MAL214231221E3 | 68R3538 | MAL214231221E3 | |
| Product Name | Aluminum Electrolytic Capacitors | Connectors,Interconnects | 220uF 50V 240mA Capacitor | 220 50V 10X12Mm 105 2500H Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 220 microF | 0.2200 microF | 220 microF | 220 microF |