Cap Aluminum Lytic 100uF 63V 20% (12.5 X 13mm) SMD 500mA 3500h 125°C Automotive T/R Product overview: MAL214099811E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100uF, 63V, 500mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214099811E3 can be used for catalog matching and distributor lookup.
100µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 125°C
100µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 125°C
100µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 125°C
Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Lifetime @ Temp.: 6000 Hrs @ 105°C
Operating Temperature: -40°C ~ 85°C
Ripple Current @ High Frequency: 165 mA @ 100 kHz
Impedance: Not Required(ohm)
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
CAP ALUM 100UF 20% 63V SMD
CAP, 100UF, 63V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:3500 hours @ 125°C; Polarity:Polar; Product Range:140 CRH Series; Capacitor Terminals:SolderRoHS
CAP ALUM 100UF 20% 63V SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL214099811E3 | 4383PHCT-ND | 4383PHDKR-ND | MAL214099811E3 | 81R0053 | MAL214099811E3 | |
| Product Name | Automotive SMD 100uF 63V Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Connectors,Interconnects | Capacitors - Aluminum Electrolytic Capacitors | Cap, 100Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Vishay | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | SolderRoHS Compliant: Yes | ||
| RoHS Compliant | Yes | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 0.2200 microF | 100 microF | 100 microF | 100 microF |