Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214099411E3

Description
680µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 125°C
Request a Quote Datasheet
Description
680µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4368PHTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4368PHTR-ND
Aluminum Electrolytic Capacitors 4368PHTR-ND
680µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 125°C

680µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214099411E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214099411E3
Capacitors - Aluminum Electrolytic Capacitors MAL214099411E3
CAP ALUM 680UF 20% 10V SMD

CAP ALUM 680UF 20% 10V SMD

Supplier's Site
680 10V 12,5X12,5X13Mm 125 3500H Vishay - 81R0045 - Newark, An Avnet Company
Chicago, IL, United States
680 10V 12,5X12,5X13Mm 125 3500H Vishay
81R0045
680 10V 12,5X12,5X13Mm 125 3500H Vishay 81R0045
680 10V 12,5x12,5x13mm 125 3500h

680 10V 12,5x12,5x13mm 125 3500h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4368PHTR-ND MAL214099411E3 81R0045
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 680 10V 12,5X12,5X13Mm 125 3500H Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Ceramic Capacitors - 1608-050525003P90BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C522U075AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5200 microF
View Details
3 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details