Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214099001E3

Description
100µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C
Request a Quote Datasheet
Description
100µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4375PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4375PHCT-ND
Aluminum Electrolytic Capacitors 4375PHCT-ND
100µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C

100µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4375PHDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4375PHDKR-ND
Aluminum Electrolytic Capacitors 4375PHDKR-ND
100µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C

100µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4375PHTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4375PHTR-ND
Aluminum Electrolytic Capacitors 4375PHTR-ND
100µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C

100µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C

Buy Now Datasheet
Cap, 100Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Vishay - 81R0036 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Vishay
81R0036
Cap, 100Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Vishay 81R0036
CAP, 100UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:1500 hours @ 125°C; Polarity:Polar; Product Range:140 CRH Series; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 100UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:1500 hours @ 125°C; Polarity:Polar; Product Range:140 CRH Series; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214099001E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214099001E3
Capacitors - Aluminum Electrolytic Capacitors MAL214099001E3
CAP ALUM 100UF 20% 35V SMD

CAP ALUM 100UF 20% 35V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4375PHCT-ND 4375PHDKR-ND 81R0036 MAL214099001E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Cap, 100Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor SolderRoHS Compliant: Yes Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C512T250CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701238 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details